Rochester Electronics Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8636ARC208-4 EPF8636ARC208-4

Description
Manufacturer: Altera Win Source Part Number: 870619-EPF8636ARC208 -4 Series: FLEX 8000 Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 208-BFQFP Exposed Pad Package: Bulk Package: 208-BFQFP Exposed Pad Mounting: Surface Mount Number of I/O: 136 Categories: Integrated Circuits (ICs) Case / Package: 208-RQFP (28x28) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 870619-EPF8636ARC208 -4 Series: FLEX 8000 Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 208-BFQFP Exposed Pad Package: Bulk Package: 208-BFQFP Exposed Pad Mounting: Surface Mount Number of I/O: 136 Categories: Integrated Circuits (ICs) Case / Package: 208-RQFP (28x28) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8636ARC208-4 - 870619-EPF8636ARC208-4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8636ARC208-4
870619-EPF8636ARC208-4
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8636ARC208-4 870619-EPF8636ARC208-4
Manufacturer: Altera Win Source Part Number: 870619-EPF8636ARC208 -4 Series: FLEX 8000 Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 208-BFQFP Exposed Pad Package: Bulk Package: 208-BFQFP Exposed Pad Mounting: Surface Mount Number of I/O: 136 Categories: Integrated Circuits (ICs) Case / Package: 208-RQFP (28x28) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Altera
Win Source Part Number: 870619-EPF8636ARC208-4
Series: FLEX 8000
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 208-BFQFP Exposed Pad
Package: Bulk
Package: 208-BFQFP Exposed Pad
Mounting: Surface Mount
Number of I/O: 136
Categories: Integrated Circuits (ICs)
Case / Package: 208-RQFP (28x28)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF8636ARC208-4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF8636ARC208-4
Embedded - FPGAs (Field Programmable Gate Array) EPF8636ARC208-4
LOADABLE PLD, CMOS, PQFP208

LOADABLE PLD, CMOS, PQFP208

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 870619-EPF8636ARC208-4 EPF8636ARC208-4
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8636ARC208-4 Embedded - FPGAs (Field Programmable Gate Array)
Package Type QFP; Other; 208-RQFP (28x28)
Logic Family CMOS
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-2 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details