Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCKU115-1FLVF1924C

Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 728 77721600 1451100 1924-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 728 77721600 1451100 1924-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCKU115-1FLVF1924C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCKU115-1FLVF1924C-ND
FPGAs (Field Programmable Gate Array) XCKU115-1FLVF1924C-ND
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 728 77721600 1451100 1924-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 728 77721600 1451100 1924-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU115-1FLVF1924C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU115-1FLVF1924C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU115-1FLVF1924C
IC FPGA 728 I/O 1924FCBGA

IC FPGA 728 I/O 1924FCBGA

Supplier's Site
Fpga, Kintex Ultrascale, Fcbga-1924; No. Of Logic Blocks Amd Xilinx - 47AC6382 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex Ultrascale, Fcbga-1924; No. Of Logic Blocks Amd Xilinx
47AC6382
Fpga, Kintex Ultrascale, Fcbga-1924; No. Of Logic Blocks Amd Xilinx 47AC6382
FPGA, KINTEX ULTRASCALE, FCBGA-1924; No. of Logic Blocks:663360; No. of Macrocells:1451100; FPGA Family:Kintex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:1924Pins; No. of Speed Grades:1; Total RAM Bits:77722Kbit; No. of RoHS Compliant: Yes

FPGA, KINTEX ULTRASCALE, FCBGA-1924; No. of Logic Blocks:663360; No. of Macrocells:1451100; FPGA Family:Kintex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:1924Pins; No. of Speed Grades:1; Total RAM Bits:77722Kbit; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCKU115-1FLVF1924C-ND XCKU115-1FLVF1924C 47AC6382
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Kintex Ultrascale, Fcbga-1924; No. Of Logic Blocks Amd Xilinx
Package Type Other; 1924-BBGA, FCBGA Other; FCBGA
Pins 1924 1924
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details