Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCKU060-1FFVA1517C

Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 624 38912000 725550 1517-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 624 38912000 725550 1517-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCKU060-1FFVA1517C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCKU060-1FFVA1517C-ND
FPGAs (Field Programmable Gate Array) XCKU060-1FFVA1517C-ND
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 624 38912000 725550 1517-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 624 38912000 725550 1517-BBGA, FCBGA

Buy Now Datasheet
Fpga, Kintex Ultrascale, 624 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx - 32AC9724 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex Ultrascale, 624 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx
32AC9724
Fpga, Kintex Ultrascale, 624 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx 32AC9724
FPGA, KINTEX ULTRASCALE, 624 I/O, FCBGA; No. of Logic Blocks:331680; No. of Macrocells:725550; FPGA Family:Kintex UltraScale; Logic Case Style:FCBGA; No. of Pins:1517Pins; No. of Speed Grades:1; Total RAM Bits:38000Kbit; MSL:- RoHS Compliant: Yes

FPGA, KINTEX ULTRASCALE, 624 I/O, FCBGA; No. of Logic Blocks:331680; No. of Macrocells:725550; FPGA Family:Kintex UltraScale; Logic Case Style:FCBGA; No. of Pins:1517Pins; No. of Speed Grades:1; Total RAM Bits:38000Kbit; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XCKU060-1FFVA1517C
FPGA - Field Programmable Gate Array XCKU060-1FFVA1517C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU060-1FFVA1517C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU060-1FFVA1517C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU060-1FFVA1517C
IC FPGA 624 I/O 1517FCBGA

IC FPGA 624 I/O 1517FCBGA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCKU060-1FFVA1517C-ND 32AC9724 XCKU060-1FFVA1517C XCKU060-1FFVA1517C
Product Name FPGAs (Field Programmable Gate Array) Fpga, Kintex Ultrascale, 624 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; FCBGA
Pins 1517 1517
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-4QI - Lingto Electronic Limited
Specs
System Gates 96
Logic Cells / Logic Blocks 1024
User I/Os 96 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details