Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 520 21606000 530250 1156-BBGA, FCBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 846695-XCKU040-3FFVA
Series: Kintex® UltraScale™
Features: series Field Programmable Gate Array (FPGA) IC 520 21606000 530250
Package: Bulk
Number of I/O: 520
Family Name: XCKU040
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
FPGA, KINTEX ULTRASCALE, FCBGA-1156; No. of Logic Blocks:242400; No. of Macrocells:530250; FPGA Family:Kintex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:1156Pins; No. of Speed Grades:3; Total RAM Bits:21606Kbit; No. of RoHS Compliant: Yes
FPGA - Field Programmable Gate Array
IC FPGA 520 I/O 1156FCBGA
IC FPGA 520 I/O 1156FCBGA
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XCKU040-3FFVA1156E-ND | 846695-XCKU040-3FFVA1156E | 47AC6368 | XCKU040-3FFVA1156E | XCKU040-3FFVA1156E | 903-XCKU040-3FFVA1156E |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCKU040-3FFVA1156E | Fpga, Kintex Ultrascale, Fcbga-1156; No. Of Logic Blocks Amd Xilinx | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 520 I/O 1156FCBGA |
| Package Type | Other; 1156-BBGA, FCBGA | Other; FCBGA | Other; 1156-BBGA, FCBGA | |||
| Pins | 1156 | 1156 | ||||
| Operating Temperature | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | |||
| Logic Cells / Logic Blocks | 242400 | 530250 | ||||
| Size | 21.61 Mbits |