Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 468 21606000 530250 900-BBGA, FCBGA
Manufacturer: AMD Xilinx
Win Source Part Number: 1318013-XCKU040-2FBV
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 468
Number of LABs/CLBs: 30300
Number of Logic Elements/Cells: 530250
Total RAM Bits: 21606000
Voltage - Supply: 0.922V ~ 0.979V
Supplier Device Package: 900-FCBGA (31x31)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 900-BBGA, FCBGA
ECCN: 3A991D
Fake Threat In the Open Market: 79
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XCKU040
RoHS Status: ROHS3 Compliant
FPGA, KINTEX ULTRASCALE, FCBGA-900; No. of Logic Blocks:242400; No. of Macrocells:530250; FPGA Family:Kintex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:900Pins; No. of Speed Grades:2; Total RAM Bits:21606Kbit; No. of RoHS Compliant: Yes
IC FPGA 468 I/O 900FCBGA
FPGA - Field Programmable Gate Array
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XCKU040-2FBVA900I-ND | 1318013-XCKU040-2FBVA900I | 47AC6366 | XCKU040-2FBVA900I | XCKU040-2FBVA900I |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Kintex Ultrascale, Fcbga-900; No. Of Logic Blocks Amd Xilinx | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 900-BBGA, FCBGA | Other; 900-BBGA, FCBGA | Other; FCBGA | ||
| Pins | 900 | 900 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |