Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCKU040-1FFVA1156C

Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 520 21606000 530250 1156-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 520 21606000 530250 1156-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-2090-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2090-ND
FPGAs (Field Programmable Gate Array) 122-2090-ND
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 520 21606000 530250 1156-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 520 21606000 530250 1156-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCKU040-1FFVA1156C - 843865-XCKU040-1FFVA1156C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCKU040-1FFVA1156C
843865-XCKU040-1FFVA1156C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCKU040-1FFVA1156C 843865-XCKU040-1FFVA1156C
Manufacturer: Xilinx Inc. Win Source Part Number: 843865-XCKU040-1FFVA 1156C Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 843865-XCKU040-1FFVA1156C
Categories: Embedded - FPGAs(Field Programmable GateArray)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Fpga, Kintex Ultrascale, 520 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx - 32AC9719 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex Ultrascale, 520 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx
32AC9719
Fpga, Kintex Ultrascale, 520 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx 32AC9719
FPGA, KINTEX ULTRASCALE, 520 I/O, FCBGA; No. of Logic Blocks:242400; No. of Macrocells:530250; FPGA Family:Kintex UltraScale; Logic Case Style:FCBGA; No. of Pins:1156Pins; No. of Speed Grades:1; Total RAM Bits:21100Kbit; MSL:- RoHS Compliant: Yes

FPGA, KINTEX ULTRASCALE, 520 I/O, FCBGA; No. of Logic Blocks:242400; No. of Macrocells:530250; FPGA Family:Kintex UltraScale; Logic Case Style:FCBGA; No. of Pins:1156Pins; No. of Speed Grades:1; Total RAM Bits:21100Kbit; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU040-1FFVA1156C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU040-1FFVA1156C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU040-1FFVA1156C
IC FPGA 520 I/O 1156FCBGA

IC FPGA 520 I/O 1156FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XCKU040-1FFVA1156C
FPGA - Field Programmable Gate Array XCKU040-1FFVA1156C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-2090-ND 843865-XCKU040-1FFVA1156C 32AC9719 XCKU040-1FFVA1156C XCKU040-1FFVA1156C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCKU040-1FFVA1156C Fpga, Kintex Ultrascale, 520 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1156-BBGA, FCBGA Other; FCBGA
Pins 1156 1156
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details