Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCKU035-1FFVA1156C

Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 520 19456000 444343 1156-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 520 19456000 444343 1156-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1991-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1991-ND
FPGAs (Field Programmable Gate Array) 122-1991-ND
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 520 19456000 444343 1156-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 520 19456000 444343 1156-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU035-1FFVA1156C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU035-1FFVA1156C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU035-1FFVA1156C
IC FPGA 520 I/O 1156FCBGA

IC FPGA 520 I/O 1156FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XCKU035-1FFVA1156C
FPGA - Field Programmable Gate Array XCKU035-1FFVA1156C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Fpga, Kintex Ultrascale, 520 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx - 47AC2227 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex Ultrascale, 520 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx
47AC2227
Fpga, Kintex Ultrascale, 520 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx 47AC2227
FPGA, KINTEX ULTRASCALE, 520 I/O, FCBGA; No. of Logic Blocks:203128; No. of Macrocells:444343; FPGA Family:Kintex UltraScale; Logic Case Style:FCBGA; No. of Pins:1156Pins; No. of Speed Grades:-1; Total RAM Bits:19000Kbit; No. of RoHS Compliant: Yes

FPGA, KINTEX ULTRASCALE, 520 I/O, FCBGA; No. of Logic Blocks:203128; No. of Macrocells:444343; FPGA Family:Kintex UltraScale; Logic Case Style:FCBGA; No. of Pins:1156Pins; No. of Speed Grades:-1; Total RAM Bits:19000Kbit; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1991-ND XCKU035-1FFVA1156C XCKU035-1FFVA1156C 47AC2227
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Kintex Ultrascale, 520 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx
Package Type Other; 1156-BBGA, FCBGA Other; FCBGA
Pins 1156 1156
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60CF780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 60440
User I/Os 364 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details