Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XCF16PFSG48C XCF16PFSG48C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085242-XCF16PFSG48C Packaging: Tray Memory Size: 16Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-CSP (8x9) Supply Voltage - Operating: 1.65 V to 2 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085242-XCF16PFSG48C Packaging: Tray Memory Size: 16Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-CSP (8x9) Supply Voltage - Operating: 1.65 V to 2 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XCF16PFSG48C - 085242-XCF16PFSG48C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XCF16PFSG48C
085242-XCF16PFSG48C
Memory - Memory - Configuration Proms for FPGAs - XCF16PFSG48C 085242-XCF16PFSG48C
Manufacturer: Xilinx Inc. Win Source Part Number: 085242-XCF16PFSG48C Packaging: Tray Memory Size: 16Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-CSP (8x9) Supply Voltage - Operating: 1.65 V to 2 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 085242-XCF16PFSG48C
Packaging: Tray
Memory Size: 16Mb
Programmable Type: In System Programmable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-CSP (8x9)
Supply Voltage - Operating: 1.65 V to 2 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XCF16PFSG48C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XCF16PFSG48C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XCF16PFSG48C
IC PROM SRL 1.8V 16M 48CSBGA

IC PROM SRL 1.8V 16M 48CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Configuration Memory
XCF16PFSG48C
FPGA - Configuration Memory XCF16PFSG48C
FPGA - Configuration Memory Flash 16Mb PROM (ST Micro), Lead Free

FPGA - Configuration Memory Flash 16Mb PROM (ST Micro), Lead Free

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 085242-XCF16PFSG48C XCF16PFSG48C XCF16PFSG48C
Product Name Memory - Memory - Configuration Proms for FPGAs - XCF16PFSG48C Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs FPGA - Configuration Memory
Package Type Other; 48-CSP (8x9) PBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ240C7 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 168 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details