Xilinx, Inc. Configuration PROMs for FPGAs XCF02SVO20C

Description
IC PROM IN SYST PRG 3.3V 20TSSOP
Request a Quote Datasheet
Description
IC PROM IN SYST PRG 3.3V 20TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configuration PROMs for FPGAs - 122-2068-ND - DigiKey
Thief River Falls, MN, United States
Configuration PROMs for FPGAs
122-2068-ND
Configuration PROMs for FPGAs 122-2068-ND
IC PROM IN SYST PRG 3.3V 20TSSOP

IC PROM IN SYST PRG 3.3V 20TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 122-2068-ND
Product Name Configuration PROMs for FPGAs
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details