Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XCF01SVOG20C XCF01SVOG20C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 086894-XCF01SVOG20C Packaging: Tube/Rail Memory Size: 1Mb Programmable Type: In System Programmable Family Name: XCF01S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XCF01SVO20C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 086894-XCF01SVOG20C Packaging: Tube/Rail Memory Size: 1Mb Programmable Type: In System Programmable Family Name: XCF01S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XCF01SVO20C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XCF01SVOG20C - 086894-XCF01SVOG20C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XCF01SVOG20C
086894-XCF01SVOG20C
Memory - Memory - Configuration Proms for FPGAs - XCF01SVOG20C 086894-XCF01SVOG20C
Manufacturer: Xilinx Inc. Win Source Part Number: 086894-XCF01SVOG20C Packaging: Tube/Rail Memory Size: 1Mb Programmable Type: In System Programmable Family Name: XCF01S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XCF01SVO20C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 086894-XCF01SVOG20C
Packaging: Tube/Rail
Memory Size: 1Mb
Programmable Type: In System Programmable
Family Name: XCF01S
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): XCF01SVO20C;
Introduction Date: February 03, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Configuration Memory
XCF01SVOG20C
FPGA - Configuration Memory XCF01SVOG20C
FPGA - Configuration Memory Flash 1Mb PROM Lead Free (ST Micro)

FPGA - Configuration Memory Flash 1Mb PROM Lead Free (ST Micro)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XCF01SVOG20C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XCF01SVOG20C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XCF01SVOG20C
IC PROM SRL FOR 1M GATE 20-TSSOP

IC PROM SRL FOR 1M GATE 20-TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 086894-XCF01SVOG20C XCF01SVOG20C XCF01SVOG20C
Product Name Memory - Memory - Configuration Proms for FPGAs - XCF01SVOG20C FPGA - Configuration Memory Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type SOP; SSOP; TSSOP; Other; 20-TSSOP SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details