Xilinx, Inc. Memory - Memory - Controllers - XCCACE-TQ144I XCCACE-TQ144I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939707-XCCACE-TQ144I Operating Temperature Range: -40°C ~ 85°C Package: 144-LQFP Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: XCCACE Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939707-XCCACE-TQ144I Operating Temperature Range: -40°C ~ 85°C Package: 144-LQFP Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: XCCACE Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Controllers - XCCACE-TQ144I - 939707-XCCACE-TQ144I - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Controllers - XCCACE-TQ144I
939707-XCCACE-TQ144I
Memory - Memory - Controllers - XCCACE-TQ144I 939707-XCCACE-TQ144I
Manufacturer: Xilinx Inc. Win Source Part Number: 939707-XCCACE-TQ144I Operating Temperature Range: -40°C ~ 85°C Package: 144-LQFP Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: XCCACE Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939707-XCCACE-TQ144I
Operating Temperature Range: -40°C ~ 85°C
Package: 144-LQFP
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: XCCACE
Categories: Integrated Circuits (ICs)
Case / Package: 144-TQFP (20x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 939707-XCCACE-TQ144I
Product Name Memory - Memory - Controllers - XCCACE-TQ144I
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - DP8422AV-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details