CPLD - Complex Programmable Logic Devices 3.3V 36-mc CPLD
IC CPLD 36MC 5NS 44VQFP
IC CPLD 36MC 5NS 44VQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 037933-XC9536XL-5VQG
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 34
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 800
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 36
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-VQFP (10x10)
Alternative Parts (Cross-Reference): XC9536XV-5VQ44C; XC9536XL-5VQ44C; XC9536XL-5VQG44C;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
CPLD, FLASH, 5NS, 178.6MHZ, VQFP-44; CPLD Type:FLASH; No. of Macrocells:36; No. of I/O s:34I/O s; Logic Case Style:VQFP; No. of Pins:44Pins; Frequency:178.6MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation Delay:5ns; RoHS Compliant: Yes
VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
Product Number | XC9536XL-5VQG44C | XC9536XL-5VQG44C | 122-1465-ND | 037933-XC9536XL-5VQG44C | 67AC8691 |
Product Name | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536XL-5VQG44C | Cpld, Flash, 5Ns, 178.6Mhz, Vqfp-44; Cpld Type Amd Xilinx |
Package Type | QFP; TQFP | TQFP; Other; 44-TQFP | QFP; Other; 44-VQFP (10x10) | Other; VQFP | |
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
Features | In-system Programmability | ||||
Pins | 44 | 44 | |||
Macrocells | 36 | 36 |