IC CPLD 36MC 10NS 44VQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 036623-XC9536XL-10VQ
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 34
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 800
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 36
Family Name: XC9536XL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-VQFP (10x10)
Alternative Parts (Cross-Reference): XC9536XL-10VQ44C; XC9536XL-10VQG44I; XC9536XL-10VQ44I;
Introduction Date: May 01, 1996
ECCN: EAR99
Country of Origin: Japan, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
LQFP-44(10x10) Programmable Logic Device (CPLDs/FPGAs) ROHS
CPLD, FLASH, 10NS, 100MHZ, TQFP-44; CPLD Type:FLASH; No. of Macrocells:36; No. of I/O s:34I/O s; Logic Case Style:TQFP; No. of Pins:44Pins; Frequency:100MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation Delay:10ns; RoHS Compliant: Yes
CPLD - Complex Programmable Logic Devices 3.3V 36-mc CPLD
IC CPLD 36MC 10NS 44VQFP
| DigiKey | Win Source Electronics | Karl Kruse GmbH & Co. KG | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 122-1385-ND | 036623-XC9536XL-10VQG44C | XC9536XL-10VQG44C | XC9536XL-10VQG44C | 47AC6668 | XC9536XL-10VQG44C | XC9536XL-10VQG44C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536XL-10VQG44C | CPLD 36 Macro Cells 100MHz 0.35um (CMOS) Technology 3.3V 44-Pin VTQFP | Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) | Cpld, Flash, 10Ns, 100Mhz, Tqfp-44; Cpld Type Amd Xilinx | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||||
| Package Type | TQFP; Other; 44-TQFP | QFP; Other; 44-VQFP (10x10) | TQFP; Other; VTQFP | QFP | Other; TQFP | QFP; TQFP | |
| Pins | 44 | 44 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Macrocells | 36 | 36 |