Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 444K Logic Cells 667MHz 900-FCBGA (31x31)
Manufacturer: Xilinx Inc.
Win Source Part Number: 903880-XC7Z100-1FFG9
Series: Zynq®-7000
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC series Kintex™-7 FPGA, 444K Logic Cells 667MHz 900-FCBGA (31x31)
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 667MHz
Package: Tube
Package: 900-BBGA, FCBGA
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 212
Family Name: XC7Z100
Categories: Integrated Circuits (ICs)
Case / Package: 900-FCBGA (31x31)
ECCN: 3A001A7B
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC SOC CORTEX-A9 667MHZ 900FCBGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | XC7Z100-1FFG900I-ND | 903880-XC7Z100-1FFG900I | XC7Z100-1FFG900I |
| Product Name | System On Chip (SoC) | Embedded - Embedded - System On Chip (SoC) - XC7Z100-1FFG900I | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM | ARM |
| Interface | CAN; SPI; UART; USB | ||
| Package / Case | 900-BBGA, FCBGA | 900-BBGA, FCBGA | |
| Clock Frequency | 667 MHz | 667 MHz |