Xilinx, Inc. Embedded - Embedded - System On Chip (SoC) - XC7Z045-3FFG900E XC7Z045-3FFG900E

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 846704-XC7Z045-3FFG9 00E Series: Zynq®-7000 Features: System On Chip (SOC) IC series Package: Tray Family Name: XC7Z045 Categories: Integrated Circuits (ICs) ECCN: 3A001A7B Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 846704-XC7Z045-3FFG9 00E Series: Zynq®-7000 Features: System On Chip (SOC) IC series Package: Tray Family Name: XC7Z045 Categories: Integrated Circuits (ICs) ECCN: 3A001A7B Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z045-3FFG900E
846704-XC7Z045-3FFG900E
Embedded - Embedded - System On Chip (SoC) - XC7Z045-3FFG900E 846704-XC7Z045-3FFG900E
Manufacturer: Xilinx Inc. Win Source Part Number: 846704-XC7Z045-3FFG9 00E Series: Zynq®-7000 Features: System On Chip (SOC) IC series Package: Tray Family Name: XC7Z045 Categories: Integrated Circuits (ICs) ECCN: 3A001A7B Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 846704-XC7Z045-3FFG900E
Series: Zynq®-7000
Features: System On Chip (SOC) IC series
Package: Tray
Family Name: XC7Z045
Categories: Integrated Circuits (ICs)
ECCN: 3A001A7B
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
System On Chip (SoC) - XC7Z045-3FFG900E-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
XC7Z045-3FFG900E-ND
System On Chip (SoC) XC7Z045-3FFG900E-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 350K Logic Cells 1GHz 900-FCBGA (31x31)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 350K Logic Cells 1GHz 900-FCBGA (31x31)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z045-3FFG900E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z045-3FFG900E
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z045-3FFG900E
IC SOC CORTEX-A9 1GHZ 900FCBGA

IC SOC CORTEX-A9 1GHZ 900FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 846704-XC7Z045-3FFG900E XC7Z045-3FFG900E-ND XC7Z045-3FFG900E
Product Name Embedded - Embedded - System On Chip (SoC) - XC7Z045-3FFG900E System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Package / Case Tray 900-BBGA, FCBGA
Processor Core ARM ARM
Interface CAN; SPI; UART; USB
Clock Frequency 1000 MHz 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TMS320DM6467 Digital Media System-on-Chip - TMS320DM6467ZUTV - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 297 to 364 MHz
View Details
 - CY8C6244AZI-S4D92 - Rochester Electronics
Infineon Technologies AG
View Details
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface I2C; I2S; SPI; UART
Supply Voltage 3 to 5.5 volts
View Details