Xilinx, Inc. Embedded Processors and Controllers - XC7Z035-L2FFGFFG676E XC7Z035-L2FFGFFG676E

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006405-XC7Z035-L2FF GFFG676E Memory Size: 256 kB Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: -L2
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006405-XC7Z035-L2FF GFFG676E Memory Size: 256 kB Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: -L2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - XC7Z035-L2FFGFFG676E - 1006405-XC7Z035-L2FFGFFG676E - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - XC7Z035-L2FFGFFG676E
1006405-XC7Z035-L2FFGFFG676E
Embedded Processors and Controllers - XC7Z035-L2FFGFFG676E 1006405-XC7Z035-L2FFGFFG676E
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006405-XC7Z035-L2FF GFFG676E Memory Size: 256 kB Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: -L2

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006405-XC7Z035-L2FFGFFG676E
Memory Size: 256 kB
Categories: Embedded Processors and Controllers
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Speed Grade: -L2

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1006405-XC7Z035-L2FFGFFG676E
Product Name Embedded Processors and Controllers - XC7Z035-L2FFGFFG676E
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 879-BGT24AR4E6433XUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.135V ~ 3.465V
View Details