Xilinx, Inc. System On Chip (SoC) XC7Z030-2FFG676I

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 125K Logic Cells 800MHz 676-FCBGA (27x27)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 125K Logic Cells 800MHz 676-FCBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 122-1888-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
122-1888-ND
System On Chip (SoC) 122-1888-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 125K Logic Cells 800MHz 676-FCBGA (27x27)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 125K Logic Cells 800MHz 676-FCBGA (27x27)

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z030-2FFG676I
735900-XC7Z030-2FFG676I
Embedded - Embedded - System On Chip (SoC) - XC7Z030-2FFG676I 735900-XC7Z030-2FFG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 735900-XC7Z030-2FFG6 76I Series: Zynq-7000 Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TJ) Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Speed: 800MHz Package: 676-BBGA, FCBGA Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 Architecture: MCU, FPGA MCU RAM: 256KB Primary Attributes: Kintex-7 FPGA, 125K Logic Cells Family Name: XC7Z030 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): 10CX105YF672E5G; 10CX220YF672E5G; 10CX150YF672I5G; Introduction Date: March 23, 2012 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 735900-XC7Z030-2FFG676I
Series: Zynq-7000
Packaging: Tray
Operating Temperature Range: -40°C ~ 100°C (TJ)
Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight
Speed: 800MHz
Package: 676-BBGA, FCBGA
Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 130
Architecture: MCU, FPGA
MCU RAM: 256KB
Primary Attributes: Kintex-7 FPGA, 125K Logic Cells
Family Name: XC7Z030
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FCBGA (27x27)
Alternative Parts (Cross-Reference): 10CX105YF672E5G; 10CX220YF672E5G; 10CX150YF672I5G;
Introduction Date: March 23, 2012
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z030-2FFG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z030-2FFG676I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z030-2FFG676I
IC SOC CORTEX-A9 800MHZ 676FCBGA

IC SOC CORTEX-A9 800MHZ 676FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 122-1888-ND 735900-XC7Z030-2FFG676I XC7Z030-2FFG676I
Product Name System On Chip (SoC) Embedded - Embedded - System On Chip (SoC) - XC7Z030-2FFG676I Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
Interface CAN; SPI; UART; USB
Package / Case 676-BBGA, FCBGA 676-BBGA, FCBGA
Clock Frequency 800 MHz 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

System-On-Chips - 1697118 - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; 32-bit arm cortex m4, bluetooth smart
Interface 32-bit arm cortex m4, bluetooth smart
Package / Case Qfn
View Details
MOTIX™ | Embedded Power ICs (System-on-Chip), H-Bridge Driver IC with Integrated Arm® Cortex® M3 - TLE9862QXA40 - Infineon Technologies AG
Specs
Processor Core ARM
Interface PWM + LIN
Package / Case PG-VQFN-48
View Details
Specs
Processor Core ARM
Clock Frequency 1000 MHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details