Xilinx, Inc. Embedded - Embedded - System On Chip (SoC) - XC7Z030-2FBG484I XC7Z030-2FBG484I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 811907-XC7Z030-2FBG4 84I Packaging: Tray Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight Speed: 800MHz Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Kintex -7 FPGA, 125K Logic Cells Supplier Device Package: 484-FCBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Part Number Series: XC7Z030
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 811907-XC7Z030-2FBG4 84I Packaging: Tray Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight Speed: 800MHz Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Kintex -7 FPGA, 125K Logic Cells Supplier Device Package: 484-FCBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Part Number Series: XC7Z030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - System On Chip (SoC) - XC7Z030-2FBG484I - 811907-XC7Z030-2FBG484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z030-2FBG484I
811907-XC7Z030-2FBG484I
Embedded - Embedded - System On Chip (SoC) - XC7Z030-2FBG484I 811907-XC7Z030-2FBG484I
Manufacturer: Xilinx Inc. Win Source Part Number: 811907-XC7Z030-2FBG4 84I Packaging: Tray Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight Speed: 800MHz Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Kintex -7 FPGA, 125K Logic Cells Supplier Device Package: 484-FCBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Part Number Series: XC7Z030

Manufacturer: Xilinx Inc.
Win Source Part Number: 811907-XC7Z030-2FBG484I
Packaging: Tray
Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight
Speed: 800MHz
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 130
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Kintex -7 FPGA, 125K Logic Cells
Supplier Device Package: 484-FCBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 484-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Part Number Series: XC7Z030

Buy Now
System On Chip (SoC) - 122-1889-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
122-1889-ND
System On Chip (SoC) 122-1889-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 125K Logic Cells 800MHz 484-FCBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 125K Logic Cells 800MHz 484-FCBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z030-2FBG484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z030-2FBG484I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z030-2FBG484I
IC SOC CORTEX-A9 800MHZ 484FCBGA

IC SOC CORTEX-A9 800MHZ 484FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 811907-XC7Z030-2FBG484I 122-1889-ND XC7Z030-2FBG484I
Product Name Embedded - Embedded - System On Chip (SoC) - XC7Z030-2FBG484I System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
RAM Size 0.2560 MB 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 130 # 130 #
Operating Temperature -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products