Xilinx, Inc. System On Chip (SoC) XC7Z030-2FBG484E

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 125K Logic Cells 800MHz 484-FCBGA (23x23)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 125K Logic Cells 800MHz 484-FCBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 122-1890-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
122-1890-ND
System On Chip (SoC) 122-1890-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 125K Logic Cells 800MHz 484-FCBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 125K Logic Cells 800MHz 484-FCBGA (23x23)

Buy Now Datasheet
Embedded - Embedded - System On Chip (SoC) - XC7Z030-2FBG484E - 807268-XC7Z030-2FBG484E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z030-2FBG484E
807268-XC7Z030-2FBG484E
Embedded - Embedded - System On Chip (SoC) - XC7Z030-2FBG484E 807268-XC7Z030-2FBG484E
Manufacturer: Xilinx Inc. Win Source Part Number: 807268-XC7Z030-2FBG4 84E Packaging: Tray Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight Speed: 800MHz Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Kintex -7 FPGA, 125K Logic Cells Supplier Device Package: 484-FCBGA (23x23) Temperature Range - Operating: 0°C ~ 100°C Manufacturer Package: 484-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Part Number Series: XC7Z030

Manufacturer: Xilinx Inc.
Win Source Part Number: 807268-XC7Z030-2FBG484E
Packaging: Tray
Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight
Speed: 800MHz
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 130
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Kintex -7 FPGA, 125K Logic Cells
Supplier Device Package: 484-FCBGA (23x23)
Temperature Range - Operating: 0°C ~ 100°C
Manufacturer Package: 484-BBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Part Number Series: XC7Z030

Buy Now
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z030-2FBG484E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z030-2FBG484E
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z030-2FBG484E
IC SOC CORTEX-A9 800MHZ 484FCBGA

IC SOC CORTEX-A9 800MHZ 484FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 122-1890-ND 807268-XC7Z030-2FBG484E XC7Z030-2FBG484E
Product Name System On Chip (SoC) Embedded - Embedded - System On Chip (SoC) - XC7Z030-2FBG484E Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
Interface CAN; SPI; UART; USB
Package / Case 484-BBGA, FCBGA
Clock Frequency 800 MHz 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

66AK2H12 Multicore DSP+ARM KeyStone II System-on-Chip (SoC) - 66AK2H12AAAW2 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 1000 to 1400 MHz
View Details
nRF52832 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Data Bus 128 Bit
Interface UART
Package / Case QFN48 WLCSP50
View Details
 - CYS0644ABZI-S2D44 - Rochester Electronics
Infineon Technologies AG
View Details