Xilinx, Inc. System On Chip (SoC) XC7Z020-2CLG484I

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 766MHz 484-CSPBGA (19x19)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 766MHz 484-CSPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 122-1896-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
122-1896-ND
System On Chip (SoC) 122-1896-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 766MHz 484-CSPBGA (19x19)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 766MHz 484-CSPBGA (19x19)

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z020-2CLG484I
214416-XC7Z020-2CLG484I
Embedded - Embedded - System On Chip (SoC) - XC7Z020-2CLG484I 214416-XC7Z020-2CLG484I
Manufacturer: Xilinx Inc. Win Source Part Number: 214416-XC7Z020-2CLG4 84I Packaging: Tray Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Number of I/O: 130 MCU RAM: 256KB Primary Attributes: Artix-7 FPGA, 85K Logic Cells Family Name: XC7Z020 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-CSPBGA (19x19) Speed(Frequency): 766MHz Alternative Parts (Cross-Reference): 10CX085YU484E6G; 10CX085YU484E5G; 10CX085YU484I5G; Introduction Date: March 23, 2012 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214416-XC7Z020-2CLG484I
Packaging: Tray
Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight
Number of I/O: 130
MCU RAM: 256KB
Primary Attributes: Artix-7 FPGA, 85K Logic Cells
Family Name: XC7Z020
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-CSPBGA (19x19)
Speed(Frequency): 766MHz
Alternative Parts (Cross-Reference): 10CX085YU484E6G; 10CX085YU484E5G; 10CX085YU484I5G;
Introduction Date: March 23, 2012
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z020-2CLG484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z020-2CLG484I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z020-2CLG484I
IC SOC CORTEX-A9 766MHZ 484BGA

IC SOC CORTEX-A9 766MHZ 484BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 122-1896-ND 214416-XC7Z020-2CLG484I XC7Z020-2CLG484I
Product Name System On Chip (SoC) Embedded - Embedded - System On Chip (SoC) - XC7Z020-2CLG484I Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
Interface CAN; SPI; UART; USB
Package / Case 484-LFBGA, CSPBGA
Clock Frequency 766 MHz 766 MHz 766 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 MHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
 - CY8C4014LQI-412 - Rochester Electronics
Infineon Technologies AG
View Details