Manufacturer: AMD Xilinx
Win Source Part Number: 1323123-XC7Z014S-1CL
Category: Integrated Circuits (ICs)>Embedded>Syste
Packaging: Tray
Core Processor: Single ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 667MHz
Standard Package: 90
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 125
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Artix™-7 FPGA, 65K Logic Cells
Supplier Device Package: 400-CSPBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 400-LFBGA, CSPBGA
ECCN: 3A991D
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-2003
Base Product Number: XC7Z014
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Programmable Logic Devices (PLD) |
| Product Number | 1323123-XC7Z014S-1CLG400I |
| Product Name | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) |
| Package Type | Other; 400-LFBGA, CSPBGA |