Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 28K Logic Cells 866MHz 400-CSPBGA (17x17)
IC SOC CORTEX-A9 866MHZ 400BGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | XC7Z010-3CLG400E-ND | XC7Z010-3CLG400E |
| Product Name | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM |
| Interface | CAN; SPI; UART; USB | |
| Package / Case | 400-LFBGA, CSPBGA | |
| Clock Frequency | 866 MHz | 866 MHz |