Xilinx, Inc. Embedded Processors and Controllers - XC7Z010-2CLGCLG400C XC7Z010-2CLGCLG400C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989296-XC7Z010-2CLGC LG400C Memory Size: 256 kB Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Speed Grade: -2
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989296-XC7Z010-2CLGC LG400C Memory Size: 256 kB Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Speed Grade: -2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - XC7Z010-2CLGCLG400C - 989296-XC7Z010-2CLGCLG400C - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - XC7Z010-2CLGCLG400C
989296-XC7Z010-2CLGCLG400C
Embedded Processors and Controllers - XC7Z010-2CLGCLG400C 989296-XC7Z010-2CLGCLG400C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989296-XC7Z010-2CLGC LG400C Memory Size: 256 kB Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Speed Grade: -2

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989296-XC7Z010-2CLGCLG400C
Memory Size: 256 kB
Categories: Embedded Processors and Controllers
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Speed Grade: -2

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 989296-XC7Z010-2CLGCLG400C
Product Name Embedded Processors and Controllers - XC7Z010-2CLGCLG400C
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-175/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Controllers - ADM6996HX-AD-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers