Xilinx, Inc. System On Chip (SoC) XC7Z010-2CLG400E

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 28K Logic Cells 766MHz 400-CSPBGA (17x17)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 28K Logic Cells 766MHz 400-CSPBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 122-2099-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
122-2099-ND
System On Chip (SoC) 122-2099-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 28K Logic Cells 766MHz 400-CSPBGA (17x17)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 28K Logic Cells 766MHz 400-CSPBGA (17x17)

Buy Now Datasheet
Embedded - Embedded - System On Chip (SoC) - XC7Z010-2CLG400E - 799974-XC7Z010-2CLG400E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z010-2CLG400E
799974-XC7Z010-2CLG400E
Embedded - Embedded - System On Chip (SoC) - XC7Z010-2CLG400E 799974-XC7Z010-2CLG400E
Manufacturer: Xilinx Inc. Win Source Part Number: 799974-XC7Z010-2CLG4 00E Series: Zynq-7000 Packaging: Tray Operating Temperature Range: 0°C ~ 100°C (TJ) Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Speed: 766MHz Package: 400-LFBGA, CSPBGA Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 Architecture: MCU, FPGA MCU RAM: 256KB Primary Attributes: Artix-7 FPGA, 28K Logic Cells Categories: Integrated Circuits (ICs) Manufacturer Package: 400-CSPBGA (17x17) Alternative Parts (Cross-Reference): XC7Z010-2CLG400I; XC7Z010-2CLG400E; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799974-XC7Z010-2CLG400E
Series: Zynq-7000
Packaging: Tray
Operating Temperature Range: 0°C ~ 100°C (TJ)
Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight
Speed: 766MHz
Package: 400-LFBGA, CSPBGA
Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 130
Architecture: MCU, FPGA
MCU RAM: 256KB
Primary Attributes: Artix-7 FPGA, 28K Logic Cells
Categories: Integrated Circuits (ICs)
Manufacturer Package: 400-CSPBGA (17x17)
Alternative Parts (Cross-Reference): XC7Z010-2CLG400I; XC7Z010-2CLG400E;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z010-2CLG400E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z010-2CLG400E
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z010-2CLG400E
IC SOC CORTEX-A9 766MHZ 400BGA

IC SOC CORTEX-A9 766MHZ 400BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 122-2099-ND 799974-XC7Z010-2CLG400E XC7Z010-2CLG400E
Product Name System On Chip (SoC) Embedded - Embedded - System On Chip (SoC) - XC7Z010-2CLG400E Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
Interface CAN; SPI; UART; USB
Package / Case 400-LFBGA, CSPBGA 400-LFBGA, CSPBGA
Clock Frequency 766 MHz 766 MHz
Unlock Full Specs
to access all available technical data

Similar Products

nRF54L15 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface SPI; UART; High‑speed SPI/UART, 4x SPI/UART/TWI, PDM, I2S, PWM, QDEC
Package / Case QFN52 with 35 GPIOs QFN48 with 31 GPIOs QFN40 with 24 GPIOs
View Details
 - CY8C4247BZI-L479 - Rochester Electronics
Infineon Technologies AG
View Details
Specs
Processor Core ARM
Clock Frequency 750 to 800 MHz
View Details