Xilinx, Inc. Embedded - Embedded - System On Chip (SoC) - XC7Z010-1CLG400C XC7Z010-1CLG400C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 036617-XC7Z010-1CLG4 00C Packaging: Tray Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Number of I/O: 130 MCU RAM: 256KB Primary Attributes: Artix-7 FPGA, 28K Logic Cells Family Name: XC7Z010 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 400-CSPBGA (17x17) Speed(Frequency): 667MHz Alternative Parts (Cross-Reference): XC7Z010-1CLG400I; Introduction Date: March 23, 2012 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 036617-XC7Z010-1CLG4 00C Packaging: Tray Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Number of I/O: 130 MCU RAM: 256KB Primary Attributes: Artix-7 FPGA, 28K Logic Cells Family Name: XC7Z010 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 400-CSPBGA (17x17) Speed(Frequency): 667MHz Alternative Parts (Cross-Reference): XC7Z010-1CLG400I; Introduction Date: March 23, 2012 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z010-1CLG400C
036617-XC7Z010-1CLG400C
Embedded - Embedded - System On Chip (SoC) - XC7Z010-1CLG400C 036617-XC7Z010-1CLG400C
Manufacturer: Xilinx Inc. Win Source Part Number: 036617-XC7Z010-1CLG4 00C Packaging: Tray Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Number of I/O: 130 MCU RAM: 256KB Primary Attributes: Artix-7 FPGA, 28K Logic Cells Family Name: XC7Z010 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 400-CSPBGA (17x17) Speed(Frequency): 667MHz Alternative Parts (Cross-Reference): XC7Z010-1CLG400I; Introduction Date: March 23, 2012 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 036617-XC7Z010-1CLG400C
Packaging: Tray
Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight
Number of I/O: 130
MCU RAM: 256KB
Primary Attributes: Artix-7 FPGA, 28K Logic Cells
Family Name: XC7Z010
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 400-CSPBGA (17x17)
Speed(Frequency): 667MHz
Alternative Parts (Cross-Reference): XC7Z010-1CLG400I;
Introduction Date: March 23, 2012
ECCN: EAR99
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
System On Chip (SoC) - 122-1854-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
122-1854-ND
System On Chip (SoC) 122-1854-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 28K Logic Cells 667MHz 400-CSPBGA (17x17)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 28K Logic Cells 667MHz 400-CSPBGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z010-1CLG400C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z010-1CLG400C
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z010-1CLG400C
IC SOC CORTEX-A9 667MHZ 400BGA

IC SOC CORTEX-A9 667MHZ 400BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 036617-XC7Z010-1CLG400C 122-1854-ND XC7Z010-1CLG400C
Product Name Embedded - Embedded - System On Chip (SoC) - XC7Z010-1CLG400C System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
Clock Frequency 667 MHz 667 MHz 667 MHz
RAM Size 0.2560 MB 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 130 # 130 #
Unlock Full Specs
to access all available technical data

Similar Products

nRF54L15 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface SPI; UART; High‑speed SPI/UART, 4x SPI/UART/TWI, PDM, I2S, PWM, QDEC
Package / Case QFN52 with 35 GPIOs QFN48 with 31 GPIOs QFN40 with 24 GPIOs
View Details
TMS320DM6467 Digital Media System-on-Chip - TMS32DM6467CCUTAV6 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 297 to 364 MHz
View Details