Xilinx, Inc. 1V BGA FPGA Programmable Logic Device XC7VX690T-1FFG1158I

Description
FPGA Virtex-7 XT Family 693120 Cells 28nm Technology 1V 1158-Pin FC-BGA Product overview: XC7VX690T-1FFG1158I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX690T-1FFG11 58I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Virtex-7 XT Family 693120 Cells 28nm Technology 1V 1158-Pin FC-BGA Product overview: XC7VX690T-1FFG1158I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX690T-1FFG11 58I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1V BGA FPGA Programmable Logic Device - 696-XC7VX690T-1FFG1158I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1V BGA FPGA Programmable Logic Device
696-XC7VX690T-1FFG1158I
1V BGA FPGA Programmable Logic Device 696-XC7VX690T-1FFG1158I
FPGA Virtex-7 XT Family 693120 Cells 28nm Technology 1V 1158-Pin FC-BGA Product overview: XC7VX690T-1FFG1158I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX690T-1FFG11 58I can be used for catalog matching and distributor lookup.

FPGA Virtex-7 XT Family 693120 Cells 28nm Technology 1V 1158-Pin FC-BGA Product overview: XC7VX690T-1FFG1158I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX690T-1FFG1158I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-1FFG1158I - 1012597-XC7VX690T-1FFG1158I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-1FFG1158I
1012597-XC7VX690T-1FFG1158I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-1FFG1158I 1012597-XC7VX690T-1FFG1158I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012597-XC7VX690T-1F FG1158I Contact Plating: Copper, Silver, Tin Mounting: SMD (SMT) RAM Size: 6.5 MB Number of Logic Elements/Cells: 693120 Propagation Delay: 120 ps Number of Transceivers: 0 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC7VX485T-2FFG1158C; XC7VX485T-1FFG1158I; XC7VX485T-2FFG1158IX C7VX690T1FFG1158I; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 1.03 V Min Supply Voltage: 970 mV Turn-On Delay Time: 120 ps Number of I/Os: 350 Number of Logic Blocks (LABs): 54150 Speed Grade: -1 Number of Registers: 866400 Number of ADC Channels: 1

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012597-XC7VX690T-1FFG1158I
Contact Plating: Copper, Silver, Tin
Mounting: SMD (SMT)
RAM Size: 6.5 MB
Number of Logic Elements/Cells: 693120
Propagation Delay: 120 ps
Number of Transceivers: 0
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC7VX485T-2FFG1158C; XC7VX485T-1FFG1158I; XC7VX485T-2FFG1158IXC7VX690T1FFG1158I;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 1.03 V
Min Supply Voltage: 970 mV
Turn-On Delay Time: 120 ps
Number of I/Os: 350
Number of Logic Blocks (LABs): 54150
Speed Grade: -1
Number of Registers: 866400
Number of ADC Channels: 1

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7VX690T-1FFG1158I
FPGA - Field Programmable Gate Array XC7VX690T-1FFG1158I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC7VX690T-1FFG1158I 1012597-XC7VX690T-1FFG1158I XC7VX690T-1FFG1158I
Product Name 1V BGA FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-1FFG1158I FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 693120 693120
Registers 866400 866400
Package Type Other; FCBGA Other; FCBGA
User I/Os 350 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details