Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 700 37969920 485760 1924-BBGA, FCBGA
IC FPGA 700 I/O 1930FCBGA
FPGA - Field Programmable Gate Array
FPGA, VIRTEX-7, 700 I/O, FCBGA-1930; No. of Logic Blocks:75900; No. of Macrocells:485760; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1930Pins; No. of Speed Grades:2; Total RAM Bits:37080Kbit; No. of I/O s:700I/O s; RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC7VX485T-2FFG1930C-ND | XC7VX485T-2FFG1930C | XC7VX485T-2FFG1930C | 47AC6587 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Fpga, Virtex-7, 700 I/o, Fcbga-1930; No. Of Logic Blocks Amd Xilinx |
| Package Type | Other; 1924-BBGA, FCBGA | Other; FCBGA | ||
| Pins | 1924 | 1930 | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other |