Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 700 27648000 326400 1760-BBGA, FCBGA
FPGA, VIRTEX-7, 650 I/O, FCBGA-1761; No. of Logic Blocks:51000; No. of Macrocells:326400; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1761Pins; No. of Speed Grades:2; Total RAM Bits:27000Kbit; No. of I/O s:650I/O s; RoHS Compliant: Yes
FPGA - Field Programmable Gate Array
IC FPGA 700 I/O 1761FCBGA
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC7VX330T-2FF1761C-ND | 47AC6577 | XC7VX330T-2FF1761C | XC7VX330T-2FF1761C |
| Product Name | FPGAs (Field Programmable Gate Array) | Fpga, Virtex-7, 650 I/o, Fcbga-1761; No. Of Logic Blocks Amd Xilinx | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1760-BBGA, FCBGA | Other; FCBGA | ||
| Pins | 1760 | 1761 | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 51000 |