Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-1FFG1761C XC7VX330T-1FFG1761C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201992-XC7VX330T-1F FG1761C Operating Supply Voltage: 1 V RAM Size: 3.3 MB Number of Logic Elements/Cells: 326400 Number of Transceivers: 0 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC7VX330T1FFG1761C; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 700 Number of Logic Blocks (LABs): 25500 Max Operating Temperature: 85 °C Speed Grade: -1 Number of Registers: 408000 Number of ADC Channels: 1
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201992-XC7VX330T-1F FG1761C Operating Supply Voltage: 1 V RAM Size: 3.3 MB Number of Logic Elements/Cells: 326400 Number of Transceivers: 0 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC7VX330T1FFG1761C; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 700 Number of Logic Blocks (LABs): 25500 Max Operating Temperature: 85 °C Speed Grade: -1 Number of Registers: 408000 Number of ADC Channels: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-1FFG1761C - 1201992-XC7VX330T-1FFG1761C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-1FFG1761C
1201992-XC7VX330T-1FFG1761C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-1FFG1761C 1201992-XC7VX330T-1FFG1761C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201992-XC7VX330T-1F FG1761C Operating Supply Voltage: 1 V RAM Size: 3.3 MB Number of Logic Elements/Cells: 326400 Number of Transceivers: 0 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC7VX330T1FFG1761C; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 700 Number of Logic Blocks (LABs): 25500 Max Operating Temperature: 85 °C Speed Grade: -1 Number of Registers: 408000 Number of ADC Channels: 1

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201992-XC7VX330T-1FFG1761C
Operating Supply Voltage: 1 V
RAM Size: 3.3 MB
Number of Logic Elements/Cells: 326400
Number of Transceivers: 0
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC7VX330T1FFG1761C;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 700
Number of Logic Blocks (LABs): 25500
Max Operating Temperature: 85 °C
Speed Grade: -1
Number of Registers: 408000
Number of ADC Channels: 1

Buy Now
1V FPGA Programmable Logic Device - 696-XC7VX330T-1FFG1761C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1V FPGA Programmable Logic Device
696-XC7VX330T-1FFG1761C
1V FPGA Programmable Logic Device 696-XC7VX330T-1FFG1761C
FPGA Virtex-7 XT Family 326400 Cells 28nm Technology 1V 1761-Pin FCBGA Product overview: XC7VX330T-1FFG1761C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX330T-1FFG17 61C can be used for catalog matching and distributor lookup.

FPGA Virtex-7 XT Family 326400 Cells 28nm Technology 1V 1761-Pin FCBGA Product overview: XC7VX330T-1FFG1761C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX330T-1FFG1761C can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7VX330T-1FFG1761C
FPGA - Field Programmable Gate Array XC7VX330T-1FFG1761C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1201992-XC7VX330T-1FFG1761C 696-XC7VX330T-1FFG1761C XC7VX330T-1FFG1761C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-1FFG1761C 1V FPGA Programmable Logic Device FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 326400 326400
Registers 408000 408000
Package Type Other; FCBGA Other; FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C7 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details