Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-1FFG1157C XC7VX330T-1FFG1157C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903872-XC7VX330T-1FF G1157C Series: Virtex®-7 XT Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 600 27648000 326400 1156-BBGA, FCBGA Package: 1156-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 600 Family Name: XC7VX330 Categories: Integrated Circuits (ICs) Case / Package: 1157-FCBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903872-XC7VX330T-1FF G1157C Series: Virtex®-7 XT Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 600 27648000 326400 1156-BBGA, FCBGA Package: 1156-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 600 Family Name: XC7VX330 Categories: Integrated Circuits (ICs) Case / Package: 1157-FCBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-1FFG1157C - 903872-XC7VX330T-1FFG1157C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-1FFG1157C
903872-XC7VX330T-1FFG1157C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-1FFG1157C 903872-XC7VX330T-1FFG1157C
Manufacturer: Xilinx Inc. Win Source Part Number: 903872-XC7VX330T-1FF G1157C Series: Virtex®-7 XT Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 600 27648000 326400 1156-BBGA, FCBGA Package: 1156-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 600 Family Name: XC7VX330 Categories: Integrated Circuits (ICs) Case / Package: 1157-FCBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903872-XC7VX330T-1FFG1157C
Series: Virtex®-7 XT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 600 27648000 326400 1156-BBGA, FCBGA
Package: 1156-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 600
Family Name: XC7VX330
Categories: Integrated Circuits (ICs)
Case / Package: 1157-FCBGA (35x35)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7VX330T-1FFG1157C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7VX330T-1FFG1157C-ND
FPGAs (Field Programmable Gate Array) XC7VX330T-1FFG1157C-ND
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 27648000 326400 1156-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 27648000 326400 1156-BBGA, FCBGA

Buy Now Datasheet
Fpga, Virtex-7, 600 I/o, Fcbga-1157; No. Of Logic Blocks Amd Xilinx - 47AC6573 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex-7, 600 I/o, Fcbga-1157; No. Of Logic Blocks Amd Xilinx
47AC6573
Fpga, Virtex-7, 600 I/o, Fcbga-1157; No. Of Logic Blocks Amd Xilinx 47AC6573
FPGA, VIRTEX-7, 600 I/O, FCBGA-1157; No. of Logic Blocks:51000; No. of Macrocells:326400; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1157Pins; No. of Speed Grades:1; Total RAM Bits:27000Kbit; No. of I/O s:600I/O s; RoHS Compliant: Yes

FPGA, VIRTEX-7, 600 I/O, FCBGA-1157; No. of Logic Blocks:51000; No. of Macrocells:326400; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1157Pins; No. of Speed Grades:1; Total RAM Bits:27000Kbit; No. of I/O s:600I/O s; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-1FFG1157C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7VX330T-1FFG1157C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX330T-1FFG1157C
IC FPGA 600 I/O 1157FCBGA

IC FPGA 600 I/O 1157FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7VX330T-1FFG1157C
FPGA - Field Programmable Gate Array XC7VX330T-1FFG1157C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 903872-XC7VX330T-1FFG1157C XC7VX330T-1FFG1157C-ND 47AC6573 XC7VX330T-1FFG1157C XC7VX330T-1FFG1157C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-1FFG1157C FPGAs (Field Programmable Gate Array) Fpga, Virtex-7, 600 I/o, Fcbga-1157; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1157-FCBGA (35x35) Other; 1156-BBGA, FCBGA Other; FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Pins 1156 1157
Logic Cells / Logic Blocks 51000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-1N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 102 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details