Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VH580T-2FLG1931C XC7VH580T-2FLG1931C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903871-XC7VH580T-2FL G1931C Series: Virtex®-7 HT Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 600 34652160 580480 Package: Tray Mounting: Surface Mount Number of I/O: 600 Categories: Integrated Circuits (ICs) Case / Package: 1931-FCBGA (45x45) ECCN: 3A001A7B Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903871-XC7VH580T-2FL G1931C Series: Virtex®-7 HT Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 600 34652160 580480 Package: Tray Mounting: Surface Mount Number of I/O: 600 Categories: Integrated Circuits (ICs) Case / Package: 1931-FCBGA (45x45) ECCN: 3A001A7B Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VH580T-2FLG1931C - 903871-XC7VH580T-2FLG1931C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VH580T-2FLG1931C
903871-XC7VH580T-2FLG1931C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VH580T-2FLG1931C 903871-XC7VH580T-2FLG1931C
Manufacturer: Xilinx Inc. Win Source Part Number: 903871-XC7VH580T-2FL G1931C Series: Virtex®-7 HT Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 600 34652160 580480 Package: Tray Mounting: Surface Mount Number of I/O: 600 Categories: Integrated Circuits (ICs) Case / Package: 1931-FCBGA (45x45) ECCN: 3A001A7B Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903871-XC7VH580T-2FLG1931C
Series: Virtex®-7 HT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 600 34652160 580480
Package: Tray
Mounting: Surface Mount
Number of I/O: 600
Categories: Integrated Circuits (ICs)
Case / Package: 1931-FCBGA (45x45)
ECCN: 3A001A7B
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7VH580T-2FLG1931C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7VH580T-2FLG1931C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VH580T-2FLG1931C
IC FPGA 600 I/O 1931FCBGA

IC FPGA 600 I/O 1931FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 903871-XC7VH580T-2FLG1931C XC7VH580T-2FLG1931C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VH580T-2FLG1931C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1931-FCBGA (45x45)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81188ARC240-4 - Lingto Electronic Limited
Specs
System Gates 12000
Logic Cells / Logic Blocks 1008
User I/Os 184 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details