Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7S75-1FGGA484C

Description
Spartan®-7 Field Programmable Gate Array (FPGA) IC 338 4331520 76800 484-BGA
Request a Quote Datasheet
Description
Spartan®-7 Field Programmable Gate Array (FPGA) IC 338 4331520 76800 484-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC7S75-1FGGA484C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7S75-1FGGA484C-ND
FPGAs (Field Programmable Gate Array) XC7S75-1FGGA484C-ND
Spartan®-7 Field Programmable Gate Array (FPGA) IC 338 4331520 76800 484-BGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 338 4331520 76800 484-BGA

Buy Now Datasheet
Fpga, Spartan-7, 338 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx - 07AH4922 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Spartan-7, 338 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx
07AH4922
Fpga, Spartan-7, 338 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx 07AH4922
FPGA, SPARTAN-7, 338 I/O, FPBGA-484; No. of Logic Blocks:12000; No. of Macrocells:76800; FPGA Family:Spartan-7; Logic Case Style:FPBGA; No. of Pins:484Pins; No. of Speed Grades:1; Total RAM Bits:3240Kbit; No. of I/O s:338I/O s; ClockRoHS Compliant: Yes

FPGA, SPARTAN-7, 338 I/O, FPBGA-484; No. of Logic Blocks:12000; No. of Macrocells:76800; FPGA Family:Spartan-7; Logic Case Style:FPBGA; No. of Pins:484Pins; No. of Speed Grades:1; Total RAM Bits:3240Kbit; No. of I/O s:338I/O s; ClockRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7S75-1FGGA484C
FPGA - Field Programmable Gate Array XC7S75-1FGGA484C
FPGA - Field Programmable Gate Array XC7S75-1FGGA484C

FPGA - Field Programmable Gate Array XC7S75-1FGGA484C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7S75-1FGGA484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7S75-1FGGA484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S75-1FGGA484C
IC FPGA 338 I/O 484FBGA

IC FPGA 338 I/O 484FBGA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC7S75-1FGGA484C-ND 07AH4922 XC7S75-1FGGA484C XC7S75-1FGGA484C
Product Name FPGAs (Field Programmable Gate Array) Fpga, Spartan-7, 338 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BGA Other; FPBGA
Pins 484 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 12000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-1 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details