Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S50-L1CSGA324I

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323457-XC7S50-L1CSG A324I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 210 Number of LABs/CLBs: 4075 Number of Logic Elements/Cells: 52160 Total RAM Bits: 2764800 Voltage - Supply: 0.92V ~ 0.98V Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 324-LFBGA, CSPBGA ECCN: 3A991D Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 122-2058 Base Product Number: XC7S50 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323457-XC7S50-L1CSG A324I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 210 Number of LABs/CLBs: 4075 Number of Logic Elements/Cells: 52160 Total RAM Bits: 2764800 Voltage - Supply: 0.92V ~ 0.98V Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 324-LFBGA, CSPBGA ECCN: 3A991D Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 122-2058 Base Product Number: XC7S50 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323457-XC7S50-L1CSGA324I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323457-XC7S50-L1CSGA324I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323457-XC7S50-L1CSGA324I
Manufacturer: AMD Xilinx Win Source Part Number: 1323457-XC7S50-L1CSG A324I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 210 Number of LABs/CLBs: 4075 Number of Logic Elements/Cells: 52160 Total RAM Bits: 2764800 Voltage - Supply: 0.92V ~ 0.98V Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 324-LFBGA, CSPBGA ECCN: 3A991D Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 122-2058 Base Product Number: XC7S50 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1323457-XC7S50-L1CSGA324I
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 210
Number of LABs/CLBs: 4075
Number of Logic Elements/Cells: 52160
Total RAM Bits: 2764800
Voltage - Supply: 0.92V ~ 0.98V
Supplier Device Package: 324-CSPBGA (15x15)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 324-LFBGA, CSPBGA
ECCN: 3A991D
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 122-2058
Base Product Number: XC7S50
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-2058-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2058-ND
FPGAs (Field Programmable Gate Array) 122-2058-ND
Spartan®-7 Field Programmable Gate Array (FPGA) IC 210 2764800 52160 324-LFBGA, CSPBGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 210 2764800 52160 324-LFBGA, CSPBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7S50-L1CSGA324I
FPGA - Field Programmable Gate Array XC7S50-L1CSGA324I
FPGA - Field Programmable Gate Array XC7S50-L1CSGA324I

FPGA - Field Programmable Gate Array XC7S50-L1CSGA324I

Buy Now Datasheet
Fpga, Spartan-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx - 67AC8665 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Spartan-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx
67AC8665
Fpga, Spartan-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx 67AC8665
FPGA, SPARTAN-7, 210 I/O, CSBGA-324; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Spartan-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:-; Total RAM Bits:2700Kbit; No. of I/O s:210I/O s; Clock RoHS Compliant: Yes

FPGA, SPARTAN-7, 210 I/O, CSBGA-324; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Spartan-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:-; Total RAM Bits:2700Kbit; No. of I/O s:210I/O s; Clock RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7S50-L1CSGA324I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7S50-L1CSGA324I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S50-L1CSGA324I
IC FPGA 210 I/O 324FPGA

IC FPGA 210 I/O 324FPGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1323457-XC7S50-L1CSGA324I 122-2058-ND XC7S50-L1CSGA324I 67AC8665 XC7S50-L1CSGA324I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Spartan-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 52160 8150
Package Type Other; 324-LFBGA, CSPBGA Other; 324-LFBGA, CSPBGA Other; CSBGA PBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.92V ~ 0.98V Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details