The Spartan-7 FPGA (part number 07AH4908) features 100 I/O pins and is housed in a CSBGA-196 package. It includes 2000 logic blocks and 12800 macrocells, making it suitable for a variety of applications requiring moderate logic density. The device operates at a core voltage of 1.0V, with options for lower power consumption in the -1L speed grade, which operates at 0.95V. The FPGA supports commercial, industrial, and expanded temperature ranges, ensuring versatility in different environments. It also includes 360Kbits of total RAM, providing ample memory for data processing tasks. The Spartan-7 family is known for its balance of performance and power efficiency, making this FPGA a viable choice for engineers looking for reliable and efficient solutions in their projects.
Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 368640 12800 196-LBGA, CSPBGA
IC FPGA 100 I/O 196CSBGA
FPGA, SPARTAN-7, 100 I/O, CSBGA-196; No. of Logic Blocks:2000; No. of Macrocells:12800; FPGA Family:Spartan-7; Logic Case Style:CSBGA; No. of Pins:196Pins; No. of Speed Grades:1; Total RAM Bits:360Kbit; No. of I/O s:100I/O s; Clock RoHS Compliant: Yes
FPGA - Field Programmable Gate Array XC7S15-1FTGB196C
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-2226-ND | XC7S15-1FTGB196C | 07AH4908 | XC7S15-1FTGB196C |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Spartan-7, 100 I/o, Csbga-196; No. Of Logic Blocks Amd Xilinx | FPGA - Field Programmable Gate Array |
| Package Type | Other; 196-LBGA, CSPBGA | PBGA | Other; CSBGA | |
| Pins | 196 | 196 | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other |