Kintex®-7 Field Programmable Gate Array (FPGA) IC 285 4976640 65600 484-BBGA, FCBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 939652-XC7K70T-3FBG4
Series: Kintex®-7
Operating Temperature Range: 0°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 285 4976640 65600 484-BBGA, FCBGA
Package: 484-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 285
Family Name: XC7K70
Categories: Integrated Circuits (ICs)
Case / Package: 484-FCBGA (23x23)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
FPGA - Field Programmable Gate Array
IC FPGA 285 I/O 484FCBGA
IC FPGA 285 I/O 484FCBGA
FPGA, KINTEX-7 , 185 I/O, FCBGA-484; No. of Logic Blocks:10250; No. of Macrocells:65600; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:3; Total RAM Bits:4860Kbit; No. of I/O s:185I/O s; Clock RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC7K70T-3FBG484E-ND | 939652-XC7K70T-3FBG484E | XC7K70T-3FBG484E | XC7K70T-3FBG484E | 903-XC7K70T-3FBG484E | 47AC6571 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-3FBG484E | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 285 I/O 484FCBGA | Fpga, Kintex-7 , 185 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx |
| Package Type | Other; 484-BBGA, FCBGA | Other; 484-FCBGA (23x23) | Other; 484-BBGA, FCBGA | Other; FCBGA | ||
| Pins | 484 | 484 | 484 | |||
| Operating Temperature | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | ||
| Supply Voltage | Other | Other; 1V | ||||
| Logic Cells / Logic Blocks | 65600 | 10250 |