Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-1FBG484C XC7K70T-1FBG484C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 843859-XC7K70T-1FBG4 84C Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 843859-XC7K70T-1FBG4 84C Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-1FBG484C - 843859-XC7K70T-1FBG484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-1FBG484C
843859-XC7K70T-1FBG484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-1FBG484C 843859-XC7K70T-1FBG484C
Manufacturer: Xilinx Inc. Win Source Part Number: 843859-XC7K70T-1FBG4 84C Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 843859-XC7K70T-1FBG484C
Categories: Embedded - FPGAs(Field Programmable GateArray)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
FPGAs (Field Programmable Gate Array) - 122-1814-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1814-ND
FPGAs (Field Programmable Gate Array) 122-1814-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 285 4976640 65600 484-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 285 4976640 65600 484-BBGA, FCBGA

Buy Now Datasheet
Fpga, Kintex-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx - 32AC9826 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx
32AC9826
Fpga, Kintex-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx 32AC9826
FPGA, KINTEX-7, 285 I/O, FCBGA-484; No. of Logic Blocks:10250; No. of Macrocells:65600; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:1; Total RAM Bits:4860Kbit; No. of I/O s:285I/O s; MSL:- RoHS Compliant: Yes

FPGA, KINTEX-7, 285 I/O, FCBGA-484; No. of Logic Blocks:10250; No. of Macrocells:65600; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:1; Total RAM Bits:4860Kbit; No. of I/O s:285I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K70T-1FBG484C
FPGA - Field Programmable Gate Array XC7K70T-1FBG484C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-1FBG484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K70T-1FBG484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K70T-1FBG484C
IC FPGA 285 I/O 484FCBGA

IC FPGA 285 I/O 484FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 843859-XC7K70T-1FBG484C 122-1814-ND 32AC9826 XC7K70T-1FBG484C XC7K70T-1FBG484C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-1FBG484C FPGAs (Field Programmable Gate Array) Fpga, Kintex-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BBGA, FCBGA Other; FCBGA
Pins 484 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 10250
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Configuration Proms for FPGAs - AT17LV128-10SC - 911798-AT17LV128-10SC - Win Source Electronics
Specs
Package Type SOIC; Other; 20-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details