Manufacturer: Xilinx Inc.
Win Source Part Number: 811949-XC7K480T-2FFG
Packaging: Tray
Mounting Style: SMD
Number of I/O: 380
Number of LABs/CLBs: 37325
Number of Logic Elements/Cells: 477760
Total RAM Bits: 35205120
Supplier Device Package: 901-FCBGA (31x31)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 900-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Supply Voltage (V): 0.97V ~ 1.03V
Part Number Series: XC7K480
Kintex®-7 Field Programmable Gate Array (FPGA) IC 380 35205120 477760 900-BBGA, FCBGA
IC FPGA 380 I/O 901FCBGA
FPGA, KINTEX-7 , 380 I/O, FCBGA-901; No. of Logic Blocks:74650; No. of Macrocells:47776; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:901Pins; No. of Speed Grades:2; Total RAM Bits:34380Kbit; No. of I/O s:380I/O s; ClockRoHS Compliant: Yes
FPGA - Field Programmable Gate Array
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 811949-XC7K480T-2FFG901C | XC7K480T-2FFG901C-ND | XC7K480T-2FFG901C | 47AC6561 | XC7K480T-2FFG901C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K480T-2FFG901C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Kintex-7 , 380 I/o, Fcbga-901; No. Of Logic Blocks Amd Xilinx | FPGA - Field Programmable Gate Array |
| Logic Cells / Logic Blocks | 477760 | 74650 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 0.97V ~ 1.03V | Other | |||
| Package Type | Other; 900-BBGA, FCBGA | Other; FCBGA |