Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K420T-2FFG901C XC7K420T-2FFG901C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 408617-XC7K420T-2FFG 901C Mounting: SMD (SMT) Number of I/O: 380 Number of LABs/CLBs: 32575 Number of Logic Elements/Cells: 416960 Total RAM Bits: 30781440 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 901-FCBGA (31x31) Supply Voltage - Operating: 0.97 V to 1.03 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 408617-XC7K420T-2FFG 901C Mounting: SMD (SMT) Number of I/O: 380 Number of LABs/CLBs: 32575 Number of Logic Elements/Cells: 416960 Total RAM Bits: 30781440 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 901-FCBGA (31x31) Supply Voltage - Operating: 0.97 V to 1.03 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K420T-2FFG901C - 408617-XC7K420T-2FFG901C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K420T-2FFG901C
408617-XC7K420T-2FFG901C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K420T-2FFG901C 408617-XC7K420T-2FFG901C
Manufacturer: Xilinx Inc. Win Source Part Number: 408617-XC7K420T-2FFG 901C Mounting: SMD (SMT) Number of I/O: 380 Number of LABs/CLBs: 32575 Number of Logic Elements/Cells: 416960 Total RAM Bits: 30781440 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 901-FCBGA (31x31) Supply Voltage - Operating: 0.97 V to 1.03 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 408617-XC7K420T-2FFG901C
Mounting: SMD (SMT)
Number of I/O: 380
Number of LABs/CLBs: 32575
Number of Logic Elements/Cells: 416960
Total RAM Bits: 30781440
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 901-FCBGA (31x31)
Supply Voltage - Operating: 0.97 V to 1.03 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7K420T-2FFG901C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7K420T-2FFG901C-ND
FPGAs (Field Programmable Gate Array) XC7K420T-2FFG901C-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 380 30781440 416960 900-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 380 30781440 416960 900-BBGA, FCBGA

Buy Now Datasheet
Fpga, Kintex-7 , 350 I/o, Fcbga-901; No. Of Logic Blocks Amd Xilinx - 47AC6556 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex-7 , 350 I/o, Fcbga-901; No. Of Logic Blocks Amd Xilinx
47AC6556
Fpga, Kintex-7 , 350 I/o, Fcbga-901; No. Of Logic Blocks Amd Xilinx 47AC6556
FPGA, KINTEX-7 , 350 I/O, FCBGA-901; No. of Logic Blocks:65150; No. of Macrocells:416960; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:901Pins; No. of Speed Grades:2; Total RAM Bits:30060Kbit; No. of I/O s:350I/O s; RoHS Compliant: Yes

FPGA, KINTEX-7 , 350 I/O, FCBGA-901; No. of Logic Blocks:65150; No. of Macrocells:416960; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:901Pins; No. of Speed Grades:2; Total RAM Bits:30060Kbit; No. of I/O s:350I/O s; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K420T-2FFG901C
FPGA - Field Programmable Gate Array XC7K420T-2FFG901C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K420T-2FFG901C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K420T-2FFG901C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K420T-2FFG901C
IC FPGA 380 I/O 901FCBGA

IC FPGA 380 I/O 901FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 408617-XC7K420T-2FFG901C XC7K420T-2FFG901C-ND 47AC6556 XC7K420T-2FFG901C XC7K420T-2FFG901C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K420T-2FFG901C FPGAs (Field Programmable Gate Array) Fpga, Kintex-7 , 350 I/o, Fcbga-901; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 416960 65150
Package Type Other; 901-FCBGA (31x31) Other; 900-BBGA, FCBGA Other; FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.97 V ~ 1.03 V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - A1020A-PG84M - Lingto Electronic Limited
Specs
System Gates 2000
Logic Cells / Logic Blocks 2000
User I/Os 69 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details