Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K355T-1FFG901I XC7K355T-1FFG901I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214390-XC7K355T-1FFG 901I Mounting: SMD (SMT) Number of I/O: 300 Number of LABs/CLBs: 27825 Number of Logic Elements/Cells: 356160 Total RAM Bits: 26357760 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 901-FCBGA (31x31) Supply Voltage - Operating: 0.97 V to 1.03 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214390-XC7K355T-1FFG 901I Mounting: SMD (SMT) Number of I/O: 300 Number of LABs/CLBs: 27825 Number of Logic Elements/Cells: 356160 Total RAM Bits: 26357760 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 901-FCBGA (31x31) Supply Voltage - Operating: 0.97 V to 1.03 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K355T-1FFG901I - 214390-XC7K355T-1FFG901I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K355T-1FFG901I
214390-XC7K355T-1FFG901I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K355T-1FFG901I 214390-XC7K355T-1FFG901I
Manufacturer: Xilinx Inc. Win Source Part Number: 214390-XC7K355T-1FFG 901I Mounting: SMD (SMT) Number of I/O: 300 Number of LABs/CLBs: 27825 Number of Logic Elements/Cells: 356160 Total RAM Bits: 26357760 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 901-FCBGA (31x31) Supply Voltage - Operating: 0.97 V to 1.03 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214390-XC7K355T-1FFG901I
Mounting: SMD (SMT)
Number of I/O: 300
Number of LABs/CLBs: 27825
Number of Logic Elements/Cells: 356160
Total RAM Bits: 26357760
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 901-FCBGA (31x31)
Supply Voltage - Operating: 0.97 V to 1.03 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7K355T-1FFG901I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7K355T-1FFG901I-ND
FPGAs (Field Programmable Gate Array) XC7K355T-1FFG901I-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 300 26357760 356160 900-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 300 26357760 356160 900-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K355T-1FFG901I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K355T-1FFG901I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K355T-1FFG901I
IC FPGA 300 I/O 901FCBGA

IC FPGA 300 I/O 901FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K355T-1FFG901I
FPGA - Field Programmable Gate Array XC7K355T-1FFG901I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214390-XC7K355T-1FFG901I XC7K355T-1FFG901I-ND XC7K355T-1FFG901I XC7K355T-1FFG901I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K355T-1FFG901I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 356160
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8820ATC144-3 - Lingto Electronic Limited
Specs
System Gates 8000
Logic Cells / Logic Blocks 672
User I/Os 152 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details