Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-1FFG676I XC7K325T-1FFG676I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 846747-XC7K325T-1FFG 676I Series: Kintex®-7 Features: series Field Programmable Gate Array (FPGA) IC 400 16404480 326080 Package: Tray Number of I/O: 400 Family Name: XC7K325 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-2175, XC7K325T-1FFG676I-ND , XC7K325T1FFG676I
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 846747-XC7K325T-1FFG 676I Series: Kintex®-7 Features: series Field Programmable Gate Array (FPGA) IC 400 16404480 326080 Package: Tray Number of I/O: 400 Family Name: XC7K325 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-2175, XC7K325T-1FFG676I-ND , XC7K325T1FFG676I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-1FFG676I - 846747-XC7K325T-1FFG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-1FFG676I
846747-XC7K325T-1FFG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-1FFG676I 846747-XC7K325T-1FFG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 846747-XC7K325T-1FFG 676I Series: Kintex®-7 Features: series Field Programmable Gate Array (FPGA) IC 400 16404480 326080 Package: Tray Number of I/O: 400 Family Name: XC7K325 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-2175, XC7K325T-1FFG676I-ND , XC7K325T1FFG676I

Manufacturer: Xilinx Inc.
Win Source Part Number: 846747-XC7K325T-1FFG676I
Series: Kintex®-7
Features: series Field Programmable Gate Array (FPGA) IC 400 16404480 326080
Package: Tray
Number of I/O: 400
Family Name: XC7K325
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-2175, XC7K325T-1FFG676I-ND, XC7K325T1FFG676I

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-2175-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2175-ND
FPGAs (Field Programmable Gate Array) 122-2175-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 16404480 326080 676-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 16404480 326080 676-BBGA, FCBGA

Buy Now Datasheet
Fpga, Kintex-7 , 250 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx - 47AC6527 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex-7 , 250 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx
47AC6527
Fpga, Kintex-7 , 250 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx 47AC6527
FPGA, KINTEX-7 , 250 I/O, FCBGA-676; No. of Logic Blocks:50950; No. of Macrocells:326080; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:1; Total RAM Bits:16020Kbit; No. of I/O s:250I/O s; RoHS Compliant: Yes

FPGA, KINTEX-7 , 250 I/O, FCBGA-676; No. of Logic Blocks:50950; No. of Macrocells:326080; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:1; Total RAM Bits:16020Kbit; No. of I/O s:250I/O s; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-1FFG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K325T-1FFG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K325T-1FFG676I
IC FPGA 400 I/O 676FCBGA

IC FPGA 400 I/O 676FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K325T-1FFG676I
FPGA - Field Programmable Gate Array XC7K325T-1FFG676I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 846747-XC7K325T-1FFG676I 122-2175-ND 47AC6527 XC7K325T-1FFG676I XC7K325T-1FFG676I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-1FFG676I FPGAs (Field Programmable Gate Array) Fpga, Kintex-7 , 250 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 676-BBGA, FCBGA Other; FCBGA
Pins 676 676
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 50950
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A15B724C7 - Lingto Electronic Limited
Specs
System Gates 1.90E6
Logic Cells / Logic Blocks 16640
User I/Os 492 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details