Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7K160T-1FFG676I

Description
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-2092-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2092-ND
FPGAs (Field Programmable Gate Array) 122-2092-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-1FFG676I - 758688-XC7K160T-1FFG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-1FFG676I
758688-XC7K160T-1FFG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-1FFG676I 758688-XC7K160T-1FFG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 758688-XC7K160T-1FFG 676I Series: Kintex-7 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 400 Number of LABs/CLBs: 12675 Number of Logic Elements/Cells: 162240 Total RAM Bits: 11980800 Family Name: XC7K160T Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): M2GL090TS-FGG676I; M2GL060TS-1FGG676I; M2GL060TS-1FGG676; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 758688-XC7K160T-1FFG676I
Series: Kintex-7
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 676-BBGA, FCBGA
Mounting: Sub-Base Mount
Operating Supply Voltage: 0.97 V ~ 1.03 V
Number of I/O: 400
Number of LABs/CLBs: 12675
Number of Logic Elements/Cells: 162240
Total RAM Bits: 11980800
Family Name: XC7K160T
Categories: Integrated Circuits (ICs)
RoHS State: Request Verification
Manufacturer Package: 676-FCBGA (27x27)
Alternative Parts (Cross-Reference): M2GL090TS-FGG676I; M2GL060TS-1FGG676I; M2GL060TS-1FGG676;
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K160T-1FFG676I
FPGA - Field Programmable Gate Array XC7K160T-1FFG676I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Fpga, Kintex-7 , 250 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx - 47AC6506 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex-7 , 250 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx
47AC6506
Fpga, Kintex-7 , 250 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx 47AC6506
FPGA, KINTEX-7 , 250 I/O, FCBGA-676; No. of Logic Blocks:25350; No. of Macrocells:162240; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:1; Total RAM Bits:11700Kbit; No. of I/O s:250I/O s; RoHS Compliant: Yes

FPGA, KINTEX-7 , 250 I/O, FCBGA-676; No. of Logic Blocks:25350; No. of Macrocells:162240; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:1; Total RAM Bits:11700Kbit; No. of I/O s:250I/O s; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-1FFG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K160T-1FFG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K160T-1FFG676I
IC FPGA 400 I/O 676FCBGA

IC FPGA 400 I/O 676FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-2092-ND 758688-XC7K160T-1FFG676I XC7K160T-1FFG676I 47AC6506 XC7K160T-1FFG676I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-1FFG676I FPGA - Field Programmable Gate Array Fpga, Kintex-7 , 250 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 676-BBGA, FCBGA Other; FCBGA
Pins 676 676
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 162240 25350
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TCB121I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details