Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7K160T-1FBG676I

Description
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-2097-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2097-ND
FPGAs (Field Programmable Gate Array) 122-2097-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-1FBG676I - 214384-XC7K160T-1FBG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-1FBG676I
214384-XC7K160T-1FBG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-1FBG676I 214384-XC7K160T-1FBG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 214384-XC7K160T-1FBG 676I Mounting: SMD (SMT) Number of I/O: 400 Number of LABs/CLBs: 12675 Number of Logic Elements/Cells: 162240 Total RAM Bits: 11980800 Family Name: XC7K160T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 0.97 V to 1.03 V Alternative Parts (Cross-Reference): M2GL060TS-FGG676; M2S090S-1FG676I; M2GL060T-1FGG676I; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214384-XC7K160T-1FBG676I
Mounting: SMD (SMT)
Number of I/O: 400
Number of LABs/CLBs: 12675
Number of Logic Elements/Cells: 162240
Total RAM Bits: 11980800
Family Name: XC7K160T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 676-FCBGA (27x27)
Supply Voltage - Operating: 0.97 V to 1.03 V
Alternative Parts (Cross-Reference): M2GL060TS-FGG676; M2S090S-1FG676I; M2GL060T-1FGG676I;
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fpga, Kintex-7, 400 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx - 32AC9814 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex-7, 400 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx
32AC9814
Fpga, Kintex-7, 400 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx 32AC9814
FPGA, KINTEX-7, 400 I/O, FCBGA-676; No. of Logic Blocks:25350; No. of Macrocells:162240; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:1; Total RAM Bits:11700Kbit; No. of I/O s:400I/O s; MSL:-RoHS Compliant: Yes

FPGA, KINTEX-7, 400 I/O, FCBGA-676; No. of Logic Blocks:25350; No. of Macrocells:162240; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:1; Total RAM Bits:11700Kbit; No. of I/O s:400I/O s; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
IC FPGA 400 I/O 676FCBGA - 903-XC7K160T-1FBG676I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 400 I/O 676FCBGA
903-XC7K160T-1FBG676I
IC FPGA 400 I/O 676FCBGA 903-XC7K160T-1FBG676I
IC FPGA 400 I/O 676FCBGA

IC FPGA 400 I/O 676FCBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-1FBG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K160T-1FBG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K160T-1FBG676I
IC FPGA 400 I/O 676FCBGA

IC FPGA 400 I/O 676FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K160T-1FBG676I
FPGA - Field Programmable Gate Array XC7K160T-1FBG676I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-2097-ND 214384-XC7K160T-1FBG676I 32AC9814 903-XC7K160T-1FBG676I XC7K160T-1FBG676I XC7K160T-1FBG676I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-1FBG676I Fpga, Kintex-7, 400 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx IC FPGA 400 I/O 676FCBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 676-BBGA, FCBGA Other; 676-FCBGA (27x27) Other; FCBGA Other; 676-BBGA, FCBGA
Pins 676 676
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 162240 25350 162240
Supply Voltage Other; 0.97 V ~ 1.03 V Other; 1V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 10570
User I/Os 362 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details