Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A75T-2FTG256C

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318162-XC7A75T-2FTG 256C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 90 Mounting: Surface Mount Number of I/O: 170 Number of LABs/CLBs: 5900 Number of Logic Elements/Cells: 75520 Total RAM Bits: 3870720 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 256-LBGA ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7A75 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318162-XC7A75T-2FTG 256C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 90 Mounting: Surface Mount Number of I/O: 170 Number of LABs/CLBs: 5900 Number of Logic Elements/Cells: 75520 Total RAM Bits: 3870720 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 256-LBGA ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7A75 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318162-XC7A75T-2FTG256C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318162-XC7A75T-2FTG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318162-XC7A75T-2FTG256C
Manufacturer: AMD Xilinx Win Source Part Number: 1318162-XC7A75T-2FTG 256C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 90 Mounting: Surface Mount Number of I/O: 170 Number of LABs/CLBs: 5900 Number of Logic Elements/Cells: 75520 Total RAM Bits: 3870720 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 256-LBGA ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7A75 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318162-XC7A75T-2FTG256C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 170
Number of LABs/CLBs: 5900
Number of Logic Elements/Cells: 75520
Total RAM Bits: 3870720
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 256-LBGA
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC7A75
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7A75T-2FTG256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7A75T-2FTG256C-ND
FPGAs (Field Programmable Gate Array) XC7A75T-2FTG256C-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 170 3870720 75520 256-LBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 170 3870720 75520 256-LBGA

Buy Now Datasheet
Fpga, Artix-7, 170 I/o, Ftbga-256 Rohs Compliant Amd Xilinx - 45AJ9739 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 170 I/o, Ftbga-256 Rohs Compliant Amd Xilinx
45AJ9739
Fpga, Artix-7, 170 I/o, Ftbga-256 Rohs Compliant Amd Xilinx 45AJ9739
FPGA, ARTIX-7, 170 I/O, FTBGA-256 ROHS COMPLIANT: YES

FPGA, ARTIX-7, 170 I/O, FTBGA-256 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A75T-2FTG256C
FPGA - Field Programmable Gate Array XC7A75T-2FTG256C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A75T-2FTG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A75T-2FTG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A75T-2FTG256C
IC FPGA 170 I/O 256FTBGA

IC FPGA 170 I/O 256FTBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1318162-XC7A75T-2FTG256C XC7A75T-2FTG256C-ND 45AJ9739 XC7A75T-2FTG256C XC7A75T-2FTG256C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Fpga, Artix-7, 170 I/o, Ftbga-256 Rohs Compliant Amd Xilinx FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 75520
Unlock Full Specs
to access all available technical data

Similar Products

Fpga - 696-EP20K200RC208-1X - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Type Other; 208-BFQFP Exposed Pad
User I/Os 144 pins
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details