Xilinx, Inc. No. Of Logic Blocks Amd Xilinx XC7A75T-2FGG676C.

Description
No. of Logic Blocks:11800; No. of Macrocells:75520; FPGA Family:Artix-7; Logic Case Style:FPBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:3780Kbit; No. of I/O s:300I/O s; Clock Management:MMCM, PLL; MSL:- RoHS Compliant: Yes
Description
No. of Logic Blocks:11800; No. of Macrocells:75520; FPGA Family:Artix-7; Logic Case Style:FPBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:3780Kbit; No. of I/O s:300I/O s; Clock Management:MMCM, PLL; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Logic Blocks Amd Xilinx - 32AC4638 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Logic Blocks Amd Xilinx
32AC4638
No. Of Logic Blocks Amd Xilinx 32AC4638
No. of Logic Blocks:11800; No. of Macrocells:75520; FPGA Family:Artix-7; Logic Case Style:FPBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:3780Kbit; No. of I/O s:300I/O s; Clock Management:MMCM, PLL; MSL:- RoHS Compliant: Yes

No. of Logic Blocks:11800; No. of Macrocells:75520; FPGA Family:Artix-7; Logic Case Style:FPBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:3780Kbit; No. of I/O s:300I/O s; Clock Management:MMCM, PLL; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Devices (PLD)
Product Number 32AC4638
Product Name No. Of Logic Blocks Amd Xilinx
Macrocells 75520
Logic Cells / Logic Blocks 11800
Package Type Other; FPBGA
Unlock Full Specs
to access all available technical data

Similar Products

DS90UH949-Q1 1080p HDMI to FPD-Link III Bridge Serializer with HDCP - DS90UH949TRGCRQ1 - Texas Instruments
Specs
Device Type SERDES
Package Type Other; VQFN
Internal Frequency 170 MHz
View Details
2 suppliers
Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-1 - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 728000
Logic Cells / Logic Blocks 11520
View Details
Embedded - FPGAs (Field Programmable Gate Array) - A14100A-1RQ208I - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 10000
User I/Os 175 pins
View Details