Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-1FTG256C XC7A50T-1FTG256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 843917-XC7A50T-1FTG2 56C Series: Artix-7 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 170 2764800 52160 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 170 Family Name: XC7A50 Categories: Integrated Circuits (ICs) Case / Package: 256-FTBGA (17x17) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 843917-XC7A50T-1FTG2 56C Series: Artix-7 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 170 2764800 52160 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 170 Family Name: XC7A50 Categories: Integrated Circuits (ICs) Case / Package: 256-FTBGA (17x17) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-1FTG256C - 843917-XC7A50T-1FTG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-1FTG256C
843917-XC7A50T-1FTG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-1FTG256C 843917-XC7A50T-1FTG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 843917-XC7A50T-1FTG2 56C Series: Artix-7 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 170 2764800 52160 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 170 Family Name: XC7A50 Categories: Integrated Circuits (ICs) Case / Package: 256-FTBGA (17x17) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 843917-XC7A50T-1FTG256C
Series: Artix-7
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 170 2764800 52160 256-LBGA
Package: 256-LBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 170
Family Name: XC7A50
Categories: Integrated Circuits (ICs)
Case / Package: 256-FTBGA (17x17)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1916-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1916-ND
FPGAs (Field Programmable Gate Array) 122-1916-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 170 2764800 52160 256-LBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 170 2764800 52160 256-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A50T-1FTG256C
FPGA - Field Programmable Gate Array XC7A50T-1FTG256C
FPGA - Field Programmable Gate Array XC7A50T-1FTG256C

FPGA - Field Programmable Gate Array XC7A50T-1FTG256C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-1FTG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A50T-1FTG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A50T-1FTG256C
IC FPGA 170 I/O 256FTBGA

IC FPGA 170 I/O 256FTBGA

Supplier's Site
Fpga, Artix-7, 170 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx - 32AC9808 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 170 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx
32AC9808
Fpga, Artix-7, 170 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx 32AC9808
FPGA, ARTIX-7, 170 I/O, FTBGA-256; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Artix-7; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:1; Total RAM Bits:2700Kbit; No. of I/O s:170I/O s; MSL:- RoHS Compliant: Yes

FPGA, ARTIX-7, 170 I/O, FTBGA-256; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Artix-7; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:1; Total RAM Bits:2700Kbit; No. of I/O s:170I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 843917-XC7A50T-1FTG256C 122-1916-ND XC7A50T-1FTG256C XC7A50T-1FTG256C 32AC9808
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-1FTG256C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Artix-7, 170 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx
Package Type Other; 256-FTBGA (17x17) Other; 256-LBGA Other; FTBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Pins 256 256
Supply Voltage Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65P04F-TCB121I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 95 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details