Manufacturer: Xilinx Inc.
Win Source Part Number: 214378-XC7A35T-2FGG4
Mounting: SMD (SMT)
Number of I/O: 250
Number of LABs/CLBs: 2600
Number of Logic Elements/Cells: 33208
Total RAM Bits: 1843200
Family Name: XC7A35T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 0.95 V to 1.05 V
Alternative Parts (Cross-Reference): M1A3P1000L-1FGG484I;
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Artix-7 Field Programmable Gate Array (FPGA) IC 250 1843200 33280 484-BBGA
IC FPGA 250 I/O 484FBGA
FBGA-484 Programmable Logic Device (CPLDs/FPGAs) ROHS
FPGA - Field Programmable Gate Array XC7A35T-2FGG484I
FPGA, ARTIX-7, 250 I/O, FPBGA-484; No. of Logic Blocks:5200; No. of Macrocells:33280; FPGA Family:Artix-7; Logic Case Style:FPBGA; No. of Pins:484Pins; No. of Speed Grades:-2; Total RAM Bits:1800Kbit; No. of I/O s:250I/O s; Clock RoHS Compliant: Yes
IC FPGA 250 I/O 484FCBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 214378-XC7A35T-2FGG484I | 122-1911-ND | XC7A35T-2FGG484I | XC7A35T-2FGG484I | XC7A35T-2FGG484I | 47AC2241 | 903-XC7A35T-2FGG484I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-2FGG484I | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) | FPGA - Field Programmable Gate Array | Fpga, Artix-7, 250 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx | IC FPGA 250 I/O 484FCBGA |
| Logic Cells / Logic Blocks | 33208 | 5200 | 33208 | ||||
| Package Type | Other; 484-FBGA (23x23) | Other; 484-BBGA | Other; FPBGA | Other; 484-BBGA | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Supply Voltage | Other; 0.95 V ~ 1.05 V | Other | Other; 1V | ||||
| Pins | 484 | 484 | 484 |