Artix-7 Field Programmable Gate Array (FPGA) IC 150 1843200 33280 324-LFBGA, CSPBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 037191-XC7A35T-2CSG3
Mounting: SMD (SMT)
Number of I/O: 150
Number of LABs/CLBs: 2600
Number of Logic Elements/Cells: 33208
Total RAM Bits: 1843200
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 325-CSBGA (15x15)
Supply Voltage - Operating: 0.95 V to 1.05 V
Introduction Date: September 21, 2016
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
FPGA, ARTIX-7, 150 I/O, CSBGA-325; No. of Logic Blocks:5200; No. of Macrocells:33280; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:325Pins; No. of Speed Grades:2; Total RAM Bits:1800Kbit; No. of I/O s:150I/O s; MSL:- RoHS Compliant: Yes
FPGA - Field Programmable Gate Array XC7A35T-2CSG325I
IC FPGA 150 I/O 324CSBGA
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-2094-ND | 037191-XC7A35T-2CSG325I | 32AC9807 | XC7A35T-2CSG325I | XC7A35T-2CSG325I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-2CSG325I | Fpga, Artix-7, 150 I/o, Csbga-325; No. Of Logic Blocks Amd Xilinx | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 324-LFBGA, CSPBGA | Other; 325-CSBGA (15x15) | Other; CSBGA | PBGA | |
| Pins | 324 | 325 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 33208 | 5200 |