Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7A35T-2CSG324C

Description
Artix-7 Field Programmable Gate Array (FPGA) IC 210 1843200 33280 324-LFBGA, CSPBGA
Request a Quote Datasheet
Description
Artix-7 Field Programmable Gate Array (FPGA) IC 210 1843200 33280 324-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-2197-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2197-ND
FPGAs (Field Programmable Gate Array) 122-2197-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 210 1843200 33280 324-LFBGA, CSPBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 210 1843200 33280 324-LFBGA, CSPBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-2CSG324C - 903859-XC7A35T-2CSG324C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-2CSG324C
903859-XC7A35T-2CSG324C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-2CSG324C 903859-XC7A35T-2CSG324C
Manufacturer: Xilinx Inc. Win Source Part Number: 903859-XC7A35T-2CSG3 24C Series: Artix-7 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 324-LFBGA, CSPBGA Package: 324-LFBGA, CSPBGA Package: Tray Mounting: Surface Mount Number of I/O: 210 Family Name: XC7A35 Categories: Integrated Circuits (ICs) Case / Package: 324-CSPBGA (15x15) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-2197, XC7A35T-2CSG324C-ND

Manufacturer: Xilinx Inc.
Win Source Part Number: 903859-XC7A35T-2CSG324C
Series: Artix-7
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 324-LFBGA, CSPBGA
Package: 324-LFBGA, CSPBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 210
Family Name: XC7A35
Categories: Integrated Circuits (ICs)
Case / Package: 324-CSPBGA (15x15)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 126
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-2197, XC7A35T-2CSG324C-ND

Buy Now Datasheet
Fpga, Artix-7, 100 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx - 47AC6463 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 100 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx
47AC6463
Fpga, Artix-7, 100 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx 47AC6463
FPGA, ARTIX-7, 100 I/O, CSBGA-324; No. of Logic Blocks:5200; No. of Macrocells:33280; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:2; Total RAM Bits:1800Kbit; No. of I/O s:100I/O s; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 100 I/O, CSBGA-324; No. of Logic Blocks:5200; No. of Macrocells:33280; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:2; Total RAM Bits:1800Kbit; No. of I/O s:100I/O s; Clock RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A35T-2CSG324C
FPGA - Field Programmable Gate Array XC7A35T-2CSG324C
FPGA - Field Programmable Gate Array XC7A35T-2CSG324C

FPGA - Field Programmable Gate Array XC7A35T-2CSG324C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-2CSG324C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A35T-2CSG324C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A35T-2CSG324C
IC FPGA 210 I/O 324CSBGA

IC FPGA 210 I/O 324CSBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-2197-ND 903859-XC7A35T-2CSG324C 47AC6463 XC7A35T-2CSG324C XC7A35T-2CSG324C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-2CSG324C Fpga, Artix-7, 100 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 324-LFBGA, CSPBGA Other; 324-CSPBGA (15x15) Other; CSBGA PBGA
Pins 324 324
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 5200
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F780C7N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 615 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details