Manufacturer: AMD Xilinx
Win Source Part Number: 1318025-XC7A35T-1CPG
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 240
Mounting: Surface Mount
Number of I/O: 106
Number of LABs/CLBs: 2600
Number of Logic Elements/Cells: 33280
Total RAM Bits: 1843200
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 238-CSBGA (10x10)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 238-LFBGA, CSPBGA
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-1907
Base Product Number: XC7A35
RoHS Status: ROHS3 Compliant
Artix-7 Field Programmable Gate Array (FPGA) IC 106 1843200 33280 238-LFBGA, CSPBGA
IC FPGA 106 I/O 238CSBGA
FPGA - Field Programmable Gate Array XC7A35T-1CPG236C
FPGA, ARTIX-7, 106 I/O, CSBGA-236; No. of Logic Blocks:5200; No. of Macrocells:33280; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:236Pins; No. of Speed Grades:1; Total RAM Bits:1800Kbit; No. of I/O s:106I/O s; Clock RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1318025-XC7A35T-1CPG236C | 122-1907-ND | XC7A35T-1CPG236C | XC7A35T-1CPG236C | 47AC6457 |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Fpga, Artix-7, 106 I/o, Csbga-236; No. Of Logic Blocks Amd Xilinx |
| Logic Cells / Logic Blocks | 33280 | 5200 | |||
| Package Type | Other; 238-LFBGA, CSPBGA | Other; 238-LFBGA, CSPBGA | PBGA | Other; CSBGA | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 0.95V ~ 1.05V | Other |