Artix-7 Field Programmable Gate Array (FPGA) IC 285 13455360 215360 484-FBGA, FCBGA
FPGA - Field Programmable Gate Array XC7A200T-3SBG484E
FPGA, ARTIX-7, 285 I/O, FCBGA-484; No. of Logic Blocks:33650; No. of Macrocells:215360; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:3; Total RAM Bits:13140Kbit; No. of I/O s:285I/O s; Clock RoHS Compliant: Yes
IC FPGA 285 I/O 484FCBGA
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-1857-ND | XC7A200T-3SBG484E | 47AC6455 | XC7A200T-3SBG484E |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Fpga, Artix-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-FBGA, FCBGA | Other; FCBGA | ||
| Pins | 484 | 484 | ||
| Operating Temperature | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | ||
| Logic Cells / Logic Blocks | 33650 |